Linksys logo

Linksys XAC1900 wireless router Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44551
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys XAC1900 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

Linksys XAC1900, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black

Long summary description Linksys XAC1900 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

Linksys XAC1900. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, VPN support: IPSec, PPTP, L2TP. Security algorithms: WEP, WPA2-EAP, WPA2-PSK, WPS. Product colour: Black. Certification: FCC, CE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.