Linksys logo

Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54283
Info modified on:
10 May 2023, 11:47:50
Short summary description Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

Linksys X3500, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+

Long summary description Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

Linksys X3500. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Antenna design: Internal. Bandwidth (first): 2.4 GHz, Bandwidth (second): 5 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.