Linksys logo

Linksys WUSB6100M Max-Stream AC600 Dual-Band MU-MIMO USB Adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193040
Info modified on:
14 Mar 2024, 18:37:59
Short summary description Linksys WUSB6100M Max-Stream AC600 Dual-Band MU-MIMO USB Adapter:

Linksys WUSB6100M Max-Stream AC600 Dual-Band MU-MIMO USB Adapter, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 150 Mbit/s, Black

Long summary description Linksys WUSB6100M Max-Stream AC600 Dual-Band MU-MIMO USB Adapter:

Linksys WUSB6100M Max-Stream AC600 Dual-Band MU-MIMO USB Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.