location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Wireless-G USB Adapter with SpeedBooster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUSB54GSC
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
Long product name Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s :
The long product name of Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Wireless-G USB Network Adapter / 802.11b / 802.11g
More>>>
Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:
The official description of Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The easy way to connect your PC to a high-speed wireless network. Now with SpeedBooster Technology!
- High-speed wireless networking for your desktop or notebook via USB 2.0.
- New SpeedBooster technology increases Wireless-G performance by up to 35%.
- Easy, no-tools setup on any desktop or notebook computer with USB support.
- Push button setup feature makes wireless configuration secure and simple.

Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Compact Wireless-G USB Network Adapter with SpeedBooster. Using your high-speed USB 2.0 port, the Adapter delivers incredible data rates without the trouble of opening up the case of your computer.
The Wireless-G USB Network Adapter with SpeedBooster incorporates the next generation of Wireless-G to increase your "real-world" wireless network performance by up to 35%! And with SpeedBooster you'll see an overall speed improvement even when running a mixed network of SpeedBooster and regular Wireless-G devices.

To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) It gets its power through the USB connection, so no power cord is necessary. And the new push button setup feature makes it easy to configure. Just push the button on the Access Point and on your other SecureEasySetup-enabled wireless device to automatically create a safe connection, protected by the industrial-strength security of 256-bit Wireless Protected Access (WPA2) encryption.

The USB Network Adapter lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network.

Short summary description Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:
This short summary of the Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Compact Wireless-G USB Adapter with SpeedBooster, Wireless, USB, 54 Mbit/s

Long summary description Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s:
This is an auto-generated long summary of Linksys Compact Wireless-G USB Adapter with SpeedBooster 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Compact Wireless-G USB Adapter with SpeedBooster. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Design
Plug and Play
Yes
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
98 mm
Depth
28 mm
Height
11 mm
Weight
23 g
Other features
Compliance industry standards
Wi-Fi (802.11b/g)
Supported protocols
802.11b: CCK (11 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps); 802.11g: OFDM
Channels quantity
13 channels
Brand Image Product code Product Stock Price from
Linksys Wireless-G Notebook Adapter 54 Mbit/s Linksys Wireless-G Notebook Adapter 54 Mbit/s
(show image)
WPC54GS-FR Wireless-G Notebook Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Notebook Adapter 54 Mbit/s Linksys Wireless-G Notebook Adapter 54 Mbit/s
(show image)
WPC54GS-UK Wireless-G Notebook Adapter 0.00
(excl. VAT)
0 (incl. VAT)