Linksys logo

Linksys WRV210 wireless router Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43987
Info modified on:
04 Apr 2019, 09:55:59
Short summary description Linksys WRV210 wireless router Black, Silver:

Linksys WRV210, Ethernet LAN, ADSL, Black, Silver

Long summary description Linksys WRV210 wireless router Black, Silver:

Linksys WRV210. Product colour: Black, Silver. Certification: FCC Class B, CE, IC. Antenna gain level (max): 2 dBi. Weight: 355 g. Compatible operating systems: - Linux, Dimensions (WxDxH): 11.4 x 9.8 x 3.5 mm, Power requirements: 12V DC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.