location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Dual-Band Wireless A+G Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Band Wireless A+G Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT55AG-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Limited
Long product name Linksys Dual-Band Wireless A+G Broadband Router wireless router :
The long product name of Linksys Dual-Band Wireless A+G Broadband Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Band Wireless A+G Broadband Router
More>>>
Linksys Dual-Band Wireless A+G Broadband Router wireless router:
The official description of Linksys Dual-Band Wireless A+G Broadband Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An Internet-Sharing Router and Switch, with Universal Wireless Access

The Dual-Band Wireless A+G Broadband Router is like four devices in one box! The Router function lets you securely share one high-speed Internet connection among your entire network, while the 4-port full duplex 10/100 Switch jump-starts your wired-Ethernet network. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need.

The Dual-Band Wireless A+G Broadband Router also contains two Wireless Access Points, supporting all three wireless networking specifications. The first Access Point uses the 2.4GHz radio band, supporting both the popular and inexpensive Wireless-B (802.11b) standard at 11Mbps, and the new, almost five times faster, Wireless-G (802.11g) at 54Mbps. The second Access Point radio operates in the 5GHz band, and supports Wireless-A (802.11a) networking, also at 54Mbps. Since the two radios operate in different bands, they can work simultaneously, blanketing your wireless zone with bandwidth.

To protect your data and privacy, the Dual-Band Wireless A+G Broadband Router can encode all wireless transmissions with industrial strength WPA encryption. The MAC Address filter lets you decide exactly who has access to your wireless network. The Router also serves as a DHCP Server, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Dual-Band Wireless A+G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Short summary description Linksys Dual-Band Wireless A+G Broadband Router wireless router:
This short summary of the Linksys Dual-Band Wireless A+G Broadband Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Dual-Band Wireless A+G Broadband Router, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, IPSec & PPTP, Power, FCC, 0 - 40 °C, -20 - 70 °C

Long summary description Linksys Dual-Band Wireless A+G Broadband Router wireless router:
This is an auto-generated long summary of Linksys Dual-Band Wireless A+G Broadband Router wireless router based on the first three specs of the first five spec groups.

Linksys Dual-Band Wireless A+G Broadband Router. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec & PPTP. LED indicators: Power. Safety: FCC. Weight: 400 g. Dimensions (WxDxH): 186 x 48 x 175 mm, Security features: Internet Policy, Wireless Filters, Port Filters, Power requirements: External, 5V DC, 2.5A

Network
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
VPN support
IPSec & PPTP
Design
LED indicators
Power
Features
Safety
FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
400 g
Other features
Dimensions (WxDxH)
186 x 48 x 175 mm
I/O ports
1x Power Adapter port Internet: 1 x 10/100 RJ-45 LAN: 4 x 10/100 RJ-45
Security features
Internet Policy, Wireless Filters, Port Filters
Power requirements
External, 5V DC, 2.5A
Networking features
Wireless
Maximum data transfer rate
0.01 Gbit/s
Non-operating relative humidity (non-condensing)
5 - 90%
Brand Image Product code Product Stock Price from
Linksys Dual-Band Wireless A+G Broadband Router + Adapter wireless router Linksys Dual-Band Wireless A+G Broadband Router + Adapter wireless router
(show image)
WRT55AG+WPC55AG Dual-Band Wireless A+G Broadband Router + Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)