Linksys logo

Linksys WRT54GL Wireless-G Broadband Router + 1 free wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88404
Info modified on:
21 Jun 2019, 10:32:42
Short summary description Linksys WRT54GL Wireless-G Broadband Router + 1 free wireless router:

Linksys WRT54GL Wireless-G Broadband Router + 1 free, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN pass-through, TKIP, WPA, Ethernet: 10/100 Mbps, MAC address filtering, Ethernet LAN, WLAN

Long summary description Linksys WRT54GL Wireless-G Broadband Router + 1 free wireless router:

Linksys WRT54GL Wireless-G Broadband Router + 1 free. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: VPN pass-through. Security algorithms: TKIP, WPA. Supported data transfer rates: Ethernet: 10/100 Mbps, Security features: MAC address filtering, Networking features: Ethernet LAN, WLAN

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.