Linksys logo

Linksys WRT350N wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102515
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WRT350N wireless router:

Linksys WRT350N, WEP, WPA, WPA2, FCC, CE, IC-03, Wi-Fi, 1.8 dBi, 0 - 40 °C, -20 - 60 °C, 10 - 85%

Long summary description Linksys WRT350N wireless router:

Linksys WRT350N. Security algorithms: WEP, WPA, WPA2. Certification: FCC, CE, IC-03, Wi-Fi. Antenna gain level (max): 1.8 dBi. Weight: 520 g. Compatible operating systems: Windows 2000, XP, Vista, Dimensions (WxDxH): 188 x 40 x 176 mm, Power requirements: 12V, 1.25A

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.