Linksys logo

Linksys WRT310N wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49450
Info modified on:
12 Dec 2023, 16:55:53
Short summary description Linksys WRT310N wireless router Gigabit Ethernet:

Linksys WRT310N, Ethernet LAN

Long summary description Linksys WRT310N wireless router Gigabit Ethernet:

Linksys WRT310N. Modulation: 16-QAM, 64-QAM, QPSK. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA2. LED indicators: H. Certification: FCC, CE, IC-03

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.