Linksys logo

Linksys WRT300N Wireless-N Broadband Router + Wireless-N Notebook Adapter wireless router

Data-sheet quality:
created/standardized by Icecat
Product views:
62880
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys WRT300N Wireless-N Broadband Router + Wireless-N Notebook Adapter wireless router:

Linksys WRT300N Wireless-N Broadband Router + Wireless-N Notebook Adapter, L2TP, PPTP, IPSec, PPPoE, RADIUS, SSID, Fast Ethernet, WLAN, FCC, CE, IC-03, 0 - 40 °C, -20 - 70 °C

Long summary description Linksys WRT300N Wireless-N Broadband Router + Wireless-N Notebook Adapter wireless router:

Linksys WRT300N Wireless-N Broadband Router + Wireless-N Notebook Adapter. VPN support: L2TP, PPTP, IPSec, PPPoE. Authentication method: RADIUS, SSID. Switching protocols: Fast Ethernet, WLAN. Certification: FCC, CE, IC-03. Weight: 527 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.