Linksys logo

Linksys WRT160NL wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46364
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Linksys WRT160NL wireless router Black:

Linksys WRT160NL, Ethernet LAN, Black

Long summary description Linksys WRT160NL wireless router Black:

Linksys WRT160NL. Receiver sensitivity: 802.11n HT40/MCS15 270 Mbps: -67 dBm 10%, 802.11n HT40/MCS0 13.5 Mbps: -75 dBm 10%, 802.11n.... Security algorithms: WPA, WPA2. Supported network protocols: TCP/IP. Product colour: Black. Certification: FCC, UL, cUL, IC, RSS210, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.