Linksys logo

Linksys WRT160N wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21966
Info modified on:
26 Jan 2018, 07:18:59
Short summary description Linksys WRT160N wireless router Black:

Linksys WRT160N, Black

Long summary description Linksys WRT160N wireless router Black:

Linksys WRT160N. Networking standards: IEEE 802.11b. Security algorithms: WPA, WPA2. Product colour: Black. Weight: 380 g. Compatible operating systems: Windows XP, Windows Vista, Dimensions (WxDxH): 202 x 160 x 34 mm, Supported data transfer rates: 10, 100

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.