Linksys logo

Linksys WRT160N wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17397
Info modified on:
04 Apr 2019, 10:31:57
Short summary description Linksys WRT160N wireless router Black:

Linksys WRT160N, ADSL, Black

Long summary description Linksys WRT160N wireless router Black:

Linksys WRT160N. Product colour: Black. Antenna gain level (max): 2 dBi. Weight: 280 g. Compatible operating systems: Windows Vista/XP Mac OS 10.4 +, Dimensions (WxDxH): 210 x 160 x 35 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.