Linksys logo

Linksys WRT100 wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39632
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WRT100 wireless router:

Linksys WRT100, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, FCC, CE, ICES-003, Wi-Fi (802.11b/g), WPA2, WMM, 1.8 dBi, 0 - 40 °C, -20 - 60 °C, 10 - 85%

Long summary description Linksys WRT100 wireless router:

Linksys WRT100. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Certification: FCC, CE, ICES-003, Wi-Fi (802.11b/g), WPA2, WMM. Antenna gain level (max): 1.8 dBi. Weight: 334 g. Dimensions (WxDxH): 148 x 36 x 170 mm, Minimum system requirements: Internet Explorer 6.0 or Firefox 1.0 or Higher for Web-Based Configuration CD-ROM Drive Windows..., Maximum data transfer rate: 0.3 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.