Linksys logo

Linksys WPSM54G print server Wireless LAN

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17918
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WPSM54G print server Wireless LAN:

Linksys WPSM54G, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, 3.3 dBi, FCC Class B, UL, CE, 179 g, 0 - 40 °C

Long summary description Linksys WPSM54G print server Wireless LAN:

Linksys WPSM54G. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Antenna gain level (max): 3.3 dBi. Certification: FCC Class B, UL, CE. Weight: 179 g. Dimensions (WxDxH): 123 x 26 x 94 mm, Non-operating relative humidity (non-condensing): 5 - 90%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.