location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Band Wireless A+G Notebook Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPC55AG-EU
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - 54 Mbit/s
  • - Internal Component for: Laptop
Long product name Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s :
The long product name of Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Band Wireless A+G Notebook Adapter
More>>>
Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s:
The official description of Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-Band Wireless A+G Notebook Adapter
The Linksys Dual-Band Wireless A+G Notebook Adapter lets your notebook communicate with all three wireless network standards. With one PC Card, you can connect to Wireless-A (802.11a), Wireless-G (draft 802.11g) and Wireless-B (802.11b) networks.
Wireless-B networks have a data rate of 11Mbps, and are commonly found in corporate environments and in homes for household Internet connectivity without the need for running cables. They're also popping up all over the country in coffee shops, airports, hotels, convention centers, and other public spaces offering "on the go" connectivity to mobile users.
In high speed or heavy usage environments, Wireless-B is quickly being replaced by a new standard, Wireless-G, which uses the same 2.4GHz radio band, but at 54Mbps, is almost five times faster. The third wireless network standard is Wireless-A, which also runs at 54Mbps, but operates in the less-crowded 5GHz radio band. Wireless-A is mostly used in corporate installations.
Whichever standard you encounter, the Dual-Band Wireless A+G Notebook Adapter is ready to connect. And it's simple to use. Just pop it into a PC Card slot and run the included Setup Wizard which will walk you through the configuration. All wireless communications can be protected by up to 152-bit encryption, so your data stays secure.
Join the wireless revolution. With the Linksys Dual-Band Wireless A+G Notebook Adapter, you'll be ready to connect to all three types of wireless networks, wherever you go, now and in the future.
Universal wireless adapter connects your notebook PC to Wireless-A (802.11a), Wireless-B (802.11b), or Wireless-G (draft 802.11g) networks
Incredible data rates up to 54Mbps in Wireless-G and A modes
Also downward compatible with popular 11Mbps Wireless-B devices and networks
Protects your wireless communications with up to 152-bit encryption

Short summary description Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s:
This short summary of the Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Dual-Band Wireless A+G Notebook Adapter, Internal, Wireless, 54 Mbit/s

Long summary description Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s:
This is an auto-generated long summary of Linksys Dual-Band Wireless A+G Notebook Adapter Internal 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Dual-Band Wireless A+G Notebook Adapter. Internal. Connectivity technology: Wireless. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
54 Mbit/s
Ethernet LAN
No
Security algorithms
152-bit WEP, WPA
Data link protocols
Wireless-A (802.11a), Wireless-B (802.11b), Wireless-G (draft 802.11g)
Bandwidth
2.4 GHz
Design
Component for *
Laptop
Internal *
Yes
LED indicators
Link, Power
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP
Minimum processor
200 MHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
40 g
Other features
Minimum system requirements
CD-ROM
Dimensions (WxDxH)
120 x 54 x 13 mm
Internal memory
64 MB