Linksys logo

Linksys WKUSB160N wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11115
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Linksys WKUSB160N wireless router:

Linksys WKUSB160N, Ethernet LAN

Long summary description Linksys WKUSB160N wireless router:

Linksys WKUSB160N. Security algorithms: WEP, WPA. Weight: 280 g. Compatible operating systems: Windows XP, Windows Vista, Dimensions (WxDxH): 202 x 160 x 34 mm, Power requirements: 12V, 1A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.