Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Ethernet Bridge 54 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Ethernet Bridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WET54G
Category
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29456
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Limited Warranty
Long product name Linksys Wireless-G Ethernet Bridge 54 Mbit/s :
The short editorial description of Linksys Wireless-G Ethernet Bridge 54 Mbit/s

Wireless-G Ethernet Bridge
More>>>
Linksys Wireless-G Ethernet Bridge 54 Mbit/s:
The official marketing text of Linksys Wireless-G Ethernet Bridge 54 Mbit/s as supplied by the manufacturer

The versatile Wireless-G Ethernet Bridge can make any wired Ethernet-equipped device a part of your wireless network. At home, use the Bridge to connect game consoles, set-top boxes, or computers to your Wireless-G network and its shared high-speed Internet connection. In the office, convert your Ethernet-wired printer, camera, notebook or desktop into a wireless networked device.
It's completely driver-free, so it works on any platform and under any operating system! Since there's no drivers to load, setup is a snap -- configure the network settings through your PC's web browser, then plug it into your device and go. And physical installation is simplified by support for Power Over Ethernet. With an optional POE Adapter, you can mount the Bridge wherever you want -- power and data are both supplied through the Category 5 Ethernet cable.

You can also use the Wireless-G Ethernet Bridge as a kind of "cable-less cable" to connect remote areas together. Maybe Shipping is all the way across the warehouse from Receiving. Or maybe you want to set up a home office in your detached garage. With a Wireless-G Ethernet Bridge in the garage, and another one (or a Wireless-G Access Point) in the house, you're connected -- no digging trenches, and no overhead wires.

To protect your data and privacy, the Wireless-G Ethernet Bridge can encrypt all wireless transmissions, and supports the industrial-strength security of WPA. Let the Wireless-G Ethernet Bridge from Linksys open up exciting new possibilities for your wireless network.

Short summary description Linksys Wireless-G Ethernet Bridge 54 Mbit/s:
This short summary of the Linksys Wireless-G Ethernet Bridge 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Ethernet Bridge, 54 Mbit/s, 2.4 GHz, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Cat 5, Wireless, WEP,WPA

Long summary description Linksys Wireless-G Ethernet Bridge 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G Ethernet Bridge 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G Ethernet Bridge. Maximum data transfer rate: 54 Mbit/s. Frequency band: 2.4 GHz. Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Cabling technology: Cat 5. Connectivity technology: Wireless. Security algorithms: WEP,WPA

Data transmission
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Wireless LAN features
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Network
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Cabling technology
Type of cable technology performance.
Cat 5
Ports & interfaces
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
I/O ports
An interface on a device to which you can connect another device.
1x 10/100 Auto-Crossover (MDI/MDI-X) 1x Power
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA
Management features
Data link protocols
802.11b: CCK (11Mbps), CCK (5.5Mbps), DQPSK (2Mbps), DBPSK (1Mbps), 802.11g: OFDM (54Mbps)
System requirements
Minimum system requirements
CD-ROM Network Adapter Ethernet (UTP CAT 5) Cabling TCP/IP per PC Internet Explorer 4.0/Netscape Navigator 4.0
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98SE, 2000, Me, XP
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
FCC, CE
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
240 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
126 x 27 x 107 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Uk has collected 1 expert review for Linksys Wireless-G Ethernet Bridge 54 Mbit/s and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Nl heeft 1 proffesionele recensie voor Linksys Wireless-G Ethernet Bridge 54 Mbit/s gevonden en de beoordeling is 76 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Fr a recueilli 1 avis d’experts pour Linksys Wireless-G Ethernet Bridge 54 Mbit/s et la note moyenne est de 76 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
De hat 1 Expertenmeinung für Linksys Wireless-G Ethernet Bridge 54 Mbit/s zusammengestellt, die Beurteilung ist 76 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Testseek ha raccolto 1 recensione da parte di esperti per Linksys Wireless-G Ethernet Bridge 54 Mbit/s e la valutazione è di 76 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Es ha coleccionado 1 opiniones de expertos para Linksys Wireless-G Ethernet Bridge 54 Mbit/s y la calificación media es 76 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Dk har samlet 1 ekspertanmeldelse for Linksys Wireless-G Ethernet Bridge 54 Mbit/s og bedømmelsen er 76 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:34
Se har samlat in 1 experttest för Linksys Wireless-G Ethernet Bridge 54 Mbit/s och det genomsnittliga betyget är 76 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:53:07
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:53:07
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:53:07
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:53:07
76%
Show all
Customer service details