Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-B Access Point for Europe WLAN access point

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-B Access Point for Europe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP11-DE
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4970
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 15 May 2019 10:32:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Linksys Wireless-B Access Point for Europe WLAN access point :
The short editorial description of Linksys Wireless-B Access Point for Europe WLAN access point

802.11b 11MB 2.4Ghz
More>>>
Linksys Wireless-B Access Point for Europe WLAN access point:
The official marketing text of Linksys Wireless-B Access Point for Europe WLAN access point as supplied by the manufacturer

Set your network free! The Wireless Access Point from Linksys connects wireless computers to your wired network, so you can add PCs to the network with no cabling hassle. Create a ""wireless bubble"" in that hard-to-wire office space, and save the time, hassle, and expense of running cables. Plus, notebook PCs can travel around your home or office and stay connected wherever they go.

You can also use the Wireless Access Point as a kind of ""cable-less cable"" to connect remote areas together. Maybe Shipping is all the way across the warehouse from Receiving. Or maybe you want to set up a home office in your detached garage. With a Wireless Access Point in the garage, and another one (or the Linksys Wireless Ethernet Bridge) in the house, you're connected – with no cable to run.

For even more versatility, the Wireless Access Point can act as a Repeater. If you're already using one WAP11, you can extend your wireless network's range by installing a second one that ""bounces"" received data further down the line. The repeating Access Point can be installed nearly anywhere, because it works entirely by radio -- no data cable is necessary.

Whichever mode you use, the dual antenna configuration provides ""antenna diversity"", for exceptional signal sensitivity and increased usable range. To protect your data and privacy, the Wireless Access Point can encrypt all wireless transmissions. The MAC Address filter lets you decide exactly who has access to your wireless network. Configuration is a snap with web browser-based configuration.

The Linksys Wireless Access Point is the simple, versatile way to add wireless capabilities to your network.

Short summary description Linksys Wireless-B Access Point for Europe WLAN access point:
This short summary of the Linksys Wireless-B Access Point for Europe WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-B Access Point for Europe, 2.4 GHz, 250 user(s), DSSS, SNMP, IEEE 802.11b, 230 V

Long summary description Linksys Wireless-B Access Point for Europe WLAN access point:
This is an auto-generated long summary of Linksys Wireless-B Access Point for Europe WLAN access point based on the first three specs of the first five spec groups.

Linksys Wireless-B Access Point for Europe. Frequency band: 2.4 GHz, Number of users: 250 user(s), Spread spectrum method: DSSS. Management protocols: SNMP, Data link protocols: IEEE 802.11b. Input voltage: 230 V, Input frequency: 60 Hz, Power consumption (typical): 50 W. LED indicators: power. Antenna type: External

Features
2.4 GHz *
Yes
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Number of users
The number of people that use or can use this product.
250 user(s)
Spread spectrum method
DSSS
Protocols
Management protocols
SNMP
Data link protocols
IEEE 802.11b
Power
Input voltage
The voltage (V) which is required to power the product.
230 V
Input frequency
The frequency (Hz) which is required to power the product.
60 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Design
LED indicators
power
Internal
The product is built in.
No
Antenna
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
External
Antennas quantity
2
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT 4.0, Microsoft Windows 95/98, Microsoft Windows 2000, Microsoft Windows Millennium Edition
Operational conditions
Operating relative humidity (H-H)
0 - 70%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
48 x 186 x 200 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Other features
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
11Mbps
Indoor range
100 m
Outdoor range
450
Networking features
TCP/IP, IPX/SPX,NetBOIS
I/O ports
An interface on a device to which you can connect another device.
1 x network - Ethernet 10Base-T - RJ-45 1 x network - Radio-Ethernet 1 x USB - 4 PIN USB Type B
Customer service details