Linksys logo

Linksys WAG300N wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18622
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WAG300N wireless router:

Linksys WAG300N, ADSL

Long summary description Linksys WAG300N wireless router:

Linksys WAG300N. DSL specification: Annex B. Switching protocols: IPSec, PPTP, L2TP, Data link protocols: Ethernet, Fast Ethernet. Weight: 273 g. Dimensions (WxDxH): 140 x 27 x 140 mm, Security features: PAP & CHAP DoS ToD VPN, Power requirements: 12VDC, 1A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.