Linksys logo

Linksys SE3005 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100448
Info modified on:
04 Jul 2024, 12:51:38
Short summary description Linksys SE3005 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

Linksys SE3005, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description Linksys SE3005 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

Linksys SE3005. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.