Linksys logo

Linksys 10/100 PrintServer for USB with 4-Port Switch print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6381
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys 10/100 PrintServer for USB with 4-Port Switch print server Ethernet LAN:

Linksys 10/100 PrintServer for USB with 4-Port Switch, USB, 1 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, FCC Class B, CE, 220 g

Long summary description Linksys 10/100 PrintServer for USB with 4-Port Switch print server Ethernet LAN:

Linksys 10/100 PrintServer for USB with 4-Port Switch. LED indicators: USB. Internal memory: 1 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Certification: FCC Class B, CE. Weight: 220 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.