Linksys logo

Linksys EtherFast® 10/100 32-Bit Integrated CardBus PC Card 100 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9691
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Linksys EtherFast® 10/100 32-Bit Integrated CardBus PC Card 100 Mbit/s:

Linksys EtherFast® 10/100 32-Bit Integrated CardBus PC Card, Wired, CardBus, 100 Mbit/s

Long summary description Linksys EtherFast® 10/100 32-Bit Integrated CardBus PC Card 100 Mbit/s:

Linksys EtherFast® 10/100 32-Bit Integrated CardBus PC Card. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.