Linksys logo

Linksys Network Storage Link for USB 2.0 Disk Drives

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35260
Info modified on:
10 May 2023, 11:47:47
Short summary description Linksys Network Storage Link for USB 2.0 Disk Drives:

Linksys Network Storage Link for USB 2.0 Disk Drives, 200 Mbit/s, 156 g, 5 - 40 °C, 10 - 80%, -10 - 60 °C, 130 x 21 x 91 mm

Long summary description Linksys Network Storage Link for USB 2.0 Disk Drives:

Linksys Network Storage Link for USB 2.0 Disk Drives. Maximum data transfer rate: 200 Mbit/s. Weight: 156 g. Dimensions (WxDxH): 130 x 21 x 91 mm, Non-operating relative humidity (non-condensing): 5 - 90%

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.