Linksys logo

Linksys 18-Port Smart Gigabit Switch (LGS318)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171810
Info modified on:
14 Mar 2024, 19:42:36
Short summary description Linksys 18-Port Smart Gigabit Switch (LGS318):

Linksys 18-Port Smart Gigabit Switch (LGS318), Managed, Gigabit Ethernet (10/100/1000)

Long summary description Linksys 18-Port Smart Gigabit Switch (LGS318):

Linksys 18-Port Smart Gigabit Switch (LGS318). Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 36 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.