Linksys logo

Linksys AC1750 Pro Dual Band Access Point (LAPAC1750PRO)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83411
Info modified on:
14 Mar 2024, 19:46:01
Short summary description Linksys AC1750 Pro Dual Band Access Point (LAPAC1750PRO):

Linksys AC1750 Pro Dual Band Access Point (LAPAC1750PRO), 2.4 GHz, 5 GHz, 1750 Mbit/s, 802.1x RADIUS, WEP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description Linksys AC1750 Pro Dual Band Access Point (LAPAC1750PRO):

Linksys AC1750 Pro Dual Band Access Point (LAPAC1750PRO). 2.4 GHz, 5 GHz, Maximum data transfer rate: 1750 Mbit/s. Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White. Power consumption (max): 24 W

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.