Linksys F1DN102F, 3840 x 2160 pixels, 4K Ultra HD, Black
Linksys F1DN102F. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Product colour: Black, Certification: FCC Cl. B, CE, UL, ICES. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 109.2 mm, Depth: 76.2 mm, Height: 25.4 mm