Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Network Attached Storage Tray 3.5" Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Attached Storage Tray
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFGHDT2
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLinksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10422
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Network Attached Storage Tray 3.5" Black,Silver :
The short editorial description of Linksys Network Attached Storage Tray 3.5" Black,Silver

Network Attached Storage Tray
More>>>
Linksys Network Attached Storage Tray 3.5" Black,Silver:
The official marketing text of Linksys Network Attached Storage Tray 3.5" Black,Silver as supplied by the manufacturer

If the hard drive included with the Network Attached Storage does not meet all of your Network Attached Storage needs, don't worry. The Network Attached Storage can easily be expanded with a second hard drive. This hard drive tray holds an additional IDE hard drive purchased separately.

Short summary description Linksys Network Attached Storage Tray 3.5" Black,Silver:
This short summary of the Linksys Network Attached Storage Tray 3.5" Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Network Attached Storage Tray, 3.5", Ultra-ATA/66, Black,Silver

Long summary description Linksys Network Attached Storage Tray 3.5" Black,Silver:
This is an auto-generated long summary of Linksys Network Attached Storage Tray 3.5" Black,Silver based on the first three specs of the first five spec groups.

Linksys Network Attached Storage Tray. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Ultra-ATA/66. Product colour: Black,Silver

Storage
Storage drive size *
The size of the storage drive, given in inches ('').
3.5"
Supported storage drive interfaces *
Ultra-ATA/66
Number of storage drives supported *
How many storage drives can be fit into the product at once.
1
Ports & interfaces
Number of expansion bays total (free)
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
LED indicators
Yes
Other features
I/O ports
An interface on a device to which you can connect another device.
1x RJ-45
Customer service details