Linksys logo

Linksys 100BaseFX SC Fiber Module network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12742
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Linksys 100BaseFX SC Fiber Module network switch component:

Linksys 100BaseFX SC Fiber Module, 0.1 Gbit/s, Fast Ethernet, 100Base-FX, IEEE 802.3u, 0 - 50 °C, -40 - 70 °C

Long summary description Linksys 100BaseFX SC Fiber Module network switch component:

Linksys 100BaseFX SC Fiber Module. Data transfer rate: 0.1 Gbit/s, Data link protocols: Fast Ethernet, Cabling technology: 100Base-FX. Dimensions (WxDxH): 49.6 x 86.3 x 25.4 mm, Weight: 40 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.