Linksys logo

Linksys EA6900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165250
Info modified on:
27 Sept 2022, 09:28:33
Short summary description Linksys EA6900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA6900, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description Linksys EA6900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA6900. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2, WPS, Authentication method: 802.1x RADIUS. Supported network protocols: IPv4 / IPv6. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.