Linksys logo

Linksys E900 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30416
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys E900 wireless router Fast Ethernet Black:

Linksys E900, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Linksys E900 wireless router Fast Ethernet Black:

Linksys E900. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA2. Product colour: Black. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.