Linksys logo

Linksys E3200 wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36965
Info modified on:
01 Nov 2022, 09:11:55
Short summary description Linksys E3200 wireless router Gigabit Ethernet Black:

Linksys E3200, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Linksys E3200 wireless router Gigabit Ethernet Black:

Linksys E3200. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2. Supported network protocols: IPv6. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.