Linksys logo

Linksys E1200 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68464
Info modified on:
11 Dec 2023, 13:49:30
Short summary description Linksys E1200 wireless router Fast Ethernet Black:

Linksys E1200, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Linksys E1200 wireless router Fast Ethernet Black:

Linksys E1200. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2. Product colour: Black. Cables included: LAN (RJ-45)

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.