location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-B Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-B Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEFW11S4-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-B Broadband Router wireless router :
The long product name of Linksys Wireless-B Broadband Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSL Router with 4 port switch - Firewall
More>>>
Linksys Wireless-B Broadband Router wireless router:
The official description of Linksys Wireless-B Broadband Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Think of the Linksys Wireless-B Broadband Router as a kind of "splitter" for your Internet connection. Just connect your DSL Modem to the Router, and all the computers in your household can share the Internet -- all at the same time. You can connect your home computers directly to the Router with Ethernet cables, or put wireless network adapters in them and communicate over radio waves, saving the trouble and expense of running cables through your house.

Once your computers are connected to the Router, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And your computers can share all kinds of files -- music, digital pictures, and documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and easing backup to CD-R. Play head-to-head computer games within the household, or against Internet opponents. Utilize extra free space on one computer when another's hard drive starts to fill up.

Your home network is secure, too. All wireless communications are protected by 128-bit encryption. The Router helps keep intruders out of your computers.

It's all easier than you think -- the included Setup Wizard takes you through configuring your network, step by step. With the Linksys Wireless-B Broadband Router at the heart of your home network, you don't need to be a networking genius to share printers, files, and your Internet connection -- with or without wires.

Short summary description Linksys Wireless-B Broadband Router wireless router:
This short summary of the Linksys Wireless-B Broadband Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-B Broadband Router, BPSK, CCK, QPSK, MAC address, Port Filtering, IPSec and PPTP Pass-Through, TCP/IP, NetBEUI, IPX/SPX, Power

Long summary description Linksys Wireless-B Broadband Router wireless router:
This is an auto-generated long summary of Linksys Wireless-B Broadband Router wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-B Broadband Router. Modulation: BPSK, CCK, QPSK. Authentication method: MAC address, Firewall security: Port Filtering. Switching protocols: IPSec and PPTP Pass-Through, Management protocols: TCP/IP, NetBEUI, IPX/SPX. LED indicators: Power. Compatible operating systems: Windows 98SE/Me/2000/XP, Dimensions (WxDxH): 186 x 154 x 48 mm, Supported data transfer rates: 11Mbps

Wireless LAN features
Modulation
BPSK, CCK, QPSK
Network
Full duplex
Yes
Security
Authentication method
MAC address
Firewall security
Port Filtering
Protocols
Switching protocols
IPSec and PPTP Pass-Through
Management protocols
TCP/IP, NetBEUI, IPX/SPX
Design
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Other features
Compatible operating systems
Windows 98SE/Me/2000/XP
Dimensions (WxDxH)
186 x 154 x 48 mm
I/O ports
One 10/100 RJ-45 Port for broadband Modem Four 10/100 RJ-45 Switched Ports
Supported data transfer rates
11Mbps
Networking features
TCP/IP, NetBEUI, IPX/SPX
Minimum system requirements
• Broadband connection and modem • TCP/IP Protocol • CD-ROM Drive • Internet Explorer 5.0 or Netscape 6 for web-based configuration • Network adapter • Network cable
Maximum data transfer rate
0.011 Gbit/s
Management platform
On board
Interface
RJ-45,Wireless
Frequency range
2.4Ghz
Modem speed
100 Kbit/s
Remote administration
telnet
Slot type
RJ-45
Brand Image Product code Product Stock Price from
Cisco

Cisco Wireless G VPN Router+Wireless-G Business USB Network Adapter wireless router
(show image)
WRV200-EU+WUSB200-EU Wireless G VPN Router+Wireless-G Business USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Wireless G VPN Router+Range Booster wireless router
(show image)
WRV200-UK Wireless G VPN Router+Range Booster 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WRV200 wireless router
(show image)
WRV200 WRV200 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com OfficeConnect® Wireless Cable/DSL Gateway wireless router
(show image)
3CRWE51196-ME OfficeConnect® Wireless Cable/DSL Gateway 0.00
(excl. VAT)
0 (incl. VAT)