Linksys logo

Linksys ADSL modem 11 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50389
Info modified on:
07 Oct 2024, 16:02:24
Short summary description Linksys ADSL modem 11 Kbit/s:

Linksys ADSL Modem, 11 Kbit/s, ADSL2, ADSL2+, DSL, Power, IEEE 802.3u, G.992.1 (G.dmt), G.992.2 (G.lite), G.922.3, G.992.5, T1.413i2, CE, UL, CE, UL

Long summary description Linksys ADSL modem 11 Kbit/s:

Linksys ADSL Modem. Modem speed: 11 Kbit/s. Networking features: ADSL2, ADSL2+. LED indicators: DSL, Power, Compatibility: IEEE 802.3u, G.992.1 (G.dmt), G.992.2 (G.lite), G.922.3, G.992.5, T1.413i2. Compliance certificates: CE, UL, Certification: CE, UL. Weight: 135 g, Depth: 110 mm, Height: 32 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.