Lindy logo

Lindy Multi AV Faceplate

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71058
Info modified on:
15 Feb 2024, 12:22:18
Short summary description Lindy Multi AV Faceplate:

Lindy Multi AV Faceplate, HDMI + VGA + USB A + 3.5mm, White, Plastic, 86 mm, 86 mm

Long summary description Lindy Multi AV Faceplate:

Lindy Multi AV Faceplate. Socket type: HDMI + VGA + USB A + 3.5mm. Product colour: White, Housing material: Plastic. Width: 86 mm, Depth: 86 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.