Lindy logo

Lindy USB to Serial Converter Lite

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110222
Info modified on:
06 Nov 2024, 19:38:01
Short summary description Lindy USB to Serial Converter Lite:

Lindy USB to Serial Converter Lite, Grey, Transparent, 1.5 m, USB Type-A, DB-9, Male, Male

Long summary description Lindy USB to Serial Converter Lite:

Lindy USB to Serial Converter Lite. Product colour: Grey, Transparent, Cable length: 1.5 m, Connector 1: USB Type-A. Quantity per pack: 1 pc(s), Package type: Box, Package width: 174 mm. Certification: CE, UKCA, FCC, RoHS, REACH. Connector 2 dimensions (WxDxH): 33 x 60 x 16 mm, Connector 1 dimensions (WxDxH): 15 x 48 x 7 mm, Weight: 70 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.