Lindy logo

Lindy 21611 rack console 43.2 cm (17") 1280 x 1024 pixels Black 1U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19160
Info modified on:
14 Mar 2024, 18:42:31
Short summary description Lindy 21611 rack console 43.2 cm (17") 1280 x 1024 pixels Black 1U:

Lindy 21611, 43.2 cm (17"), 1280 x 1024 pixels, LCD, USB, PS/2, VGA, US English

Long summary description Lindy 21611 rack console 43.2 cm (17") 1280 x 1024 pixels Black 1U:

Lindy 21611. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display type: LCD. Keyboard port type: USB, PS/2, Video port type: VGA. Keyboard language: US English. Weight: 21 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.