LG logo

LG Z series Z360-G.BG71P1 laptop Intel® Core™ i7 i7-3537U 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30832
Info modified on:
28 Jan 2025, 10:56:27
Short summary description LG Z series Z360-G.BG71P1 laptop Intel® Core™ i7 i7-3537U 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 White:

LG Z series Z360-G.BG71P1, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description LG Z series Z360-G.BG71P1 laptop Intel® Core™ i7 i7-3537U 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 White:

LG Z series Z360-G.BG71P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: White. Weight: 1.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.