LG logo

LG X110-L.A7SAG netbook Intel Pentium Mobile N270 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80302
Info modified on:
22 Jan 2025, 06:15:36
Short summary description LG X110-L.A7SAG netbook Intel Pentium Mobile N270 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

LG X110-L.A7SAG, Intel Pentium Mobile, 1.6 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description LG X110-L.A7SAG netbook Intel Pentium Mobile N270 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

LG X110-L.A7SAG. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.19 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.