LG logo

LG WT1210NBTN1 washer dryer Freestanding Front-load Beige, Green A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4723
Info modified on:
20 May 2025, 11:53:21
Short summary description LG WT1210NBTN1 washer dryer Freestanding Front-load Beige, Green A:

LG WT1210NBTN1, Front-load, Freestanding, Beige, Green, Left, Green / Beige, Black

Long summary description LG WT1210NBTN1 washer dryer Freestanding Front-load Beige, Green A:

LG WT1210NBTN1. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Beige, Green. Rated capacity (washing & drying): 10 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 150°, Cord length: 1.9 m, Inlet hose length: 1.3 m. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): A, Water consumption washing per cycle: 57 L. Display: LED, Country of origin: South Korea, Doesn't contain: Chlorofluorocarbon (CFC), Hydrofluorocarbon (HFC)

Reasons to buy
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.