LG logo

LG WT1201CV washing machine Top-load 1100 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31267
Info modified on:
06 Oct 2023, 15:50:47
Short summary description LG WT1201CV washing machine Top-load 1100 RPM Stainless steel:

LG WT1201CV, Top-load, 1100 RPM, Stainless steel

Long summary description LG WT1201CV washing machine Top-load 1100 RPM Stainless steel:

LG WT1201CV. Loading type: Top-load. Maximum spin speed: 1100 RPM. Product colour: Stainless steel. Width: 685.8 mm, Depth: 721 mm, Height: 1020 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.