LG logo

LG WM9000HVA washing machine Front-load 1300 RPM Graphite, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48517
Info modified on:
14 Mar 2024, 18:47:49
Short summary description LG WM9000HVA washing machine Front-load 1300 RPM Graphite, Stainless steel:

LG WM9000HVA, Front-load, 1300 RPM, Graphite, Stainless steel

Long summary description LG WM9000HVA washing machine Front-load 1300 RPM Graphite, Stainless steel:

LG WM9000HVA. Loading type: Front-load. Maximum spin speed: 1300 RPM. Product colour: Graphite, Stainless steel. Width: 737 mm, Depth: 857 mm, Height: 1047 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.