LG logo

LG WM3670HVA washing machine Front-load 1300 RPM Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35395
Info modified on:
04 Apr 2023, 10:50:03
Short summary description LG WM3670HVA washing machine Front-load 1300 RPM Graphite:

LG WM3670HVA, Front-load, 1300 RPM, Graphite

Long summary description LG WM3670HVA washing machine Front-load 1300 RPM Graphite:

LG WM3670HVA. Loading type: Front-load. Maximum spin speed: 1300 RPM. Product colour: Graphite. Width: 685 mm, Depth: 755 mm, Height: 982 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.