LG logo

LG WM3270CW washing machine Front-load 1300 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36358
Info modified on:
14 Mar 2024, 19:48:29
Short summary description LG WM3270CW washing machine Front-load 1300 RPM White:

LG WM3270CW, Front-load, 1300 RPM, White

Long summary description LG WM3270CW washing machine Front-load 1300 RPM White:

LG WM3270CW. Loading type: Front-load. Maximum spin speed: 1300 RPM. Product colour: White. Width: 686 mm, Depth: 800 mm, Height: 983 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.