LG logo

LG WM3250HWA washing machine Front-load 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43000
Info modified on:
06 Oct 2023, 15:50:47
Short summary description LG WM3250HWA washing machine Front-load 1200 RPM White:

LG WM3250HWA, Front-load, 1200 RPM, White

Long summary description LG WM3250HWA washing machine Front-load 1200 RPM White:

LG WM3250HWA. Loading type: Front-load. Maximum spin speed: 1200 RPM. Product colour: White. Width: 685.8 mm, Depth: 756 mm, Height: 983 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.