LG WM2650HWA, Front-load, 10.1 kg, 1200 RPM, White
LG WM2650HWA. Loading type: Front-load. Rated capacity: 10.1 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 685 mm, Depth: 736 mm, Height: 965 mm