LG logo

LG WM16336FD Direct Drive washing machine Front-load 8 kg 1600 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19191
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG WM16336FD Direct Drive washing machine Front-load 8 kg 1600 RPM White:

LG WM16336FD Direct Drive Washing Machine, Front-load, 8 kg, A, 1600 RPM, White

Long summary description LG WM16336FD Direct Drive washing machine Front-load 8 kg 1600 RPM White:

LG WM16336FD Direct Drive Washing Machine. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.