LG logo

LG WH16NS60 optical disc drive Internal Blu-Ray DVD Combo

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6305
Info modified on:
27 Oct 2021, 13:15:45
Short summary description LG WH16NS60 optical disc drive Internal Blu-Ray DVD Combo:

LG WH16NS60, Front, Horizontal, RoHS, C-UL, Safety UL, TUV / SEMKO, Laser Safety EMC/EMI: CE Marking, RCM, BSMI, FCCI, KC, CU, FCC..., Blu-Ray DVD Combo, USB 2.0 & eSATA, BD, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-DA, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL,...

Long summary description LG WH16NS60 optical disc drive Internal Blu-Ray DVD Combo:

LG WH16NS60. Disc loading type: Front, Mounting: Horizontal, Certification: RoHS, C-UL, Safety UL, TUV / SEMKO, Laser Safety EMC/EMI: CE Marking, RCM, BSMI, FCCI, KC, CU, FCC.... Optical drive type: Blu-Ray DVD Combo, Interface: USB 2.0 & eSATA, Disc types supported: BD, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-DA, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL,.... CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.