LG WH16NS40, Black, Tray, Horizontal, RoHS, Desktop, Blu-Ray RW
LG WH16NS40. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD read speed: 11.5x, CD-R read speed: 48x, CD-RW read speed: 40x. CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms, DVD-RAM access time: 180 ms